Texas Instruments SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer SN74LVC157APWR

Description
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer - SN74LVC157APWR - Texas Instruments
Dallas, TX, United States
SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer
SN74LVC157APWR
SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer SN74LVC157APWR
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-TSSOP -40 to 85

Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
 - SN74LVC157APWR - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
2I/p Quad Data Selector/mux Tssop-16; Lo; Msl Texas Instruments - 26AJ9536 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Quad Data Selector/mux Tssop-16; Lo; Msl Texas Instruments
26AJ9536
2I/p Quad Data Selector/mux Tssop-16; Lo; Msl Texas Instruments 26AJ9536
2I/P QUAD DATA SELECTOR/MUX TSSOP-16; LO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

2I/P QUAD DATA SELECTOR/MUX TSSOP-16; LO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC157APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LVC157APWR
Signal Switches, Multiplexers, Decoders SN74LVC157APWR
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC157APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LVC157APWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC157APWR
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LVC157APWR SN74LVC157APWR 26AJ9536 SN74LVC157APWR SN74LVC157APWR
Product Name SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer 2I/p Quad Data Selector/mux Tssop-16; Lo; Msl Texas Instruments Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 1.65 3.6V; 2V ~ 3.6V
Package Type SO,SOIC,SSOP,TSSOP,VQFN SOP; SSOP; TSSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family LVC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54F258AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 100363FM-MLS - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Package Type 24-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers