Texas Instruments Signal Switches, Multiplexers, Decoders 74CBT3305CDGKRG4

Description
Bus Switch 1 x 1:1 8-VSSOP
Description
Bus Switch 1 x 1:1 8-VSSOP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74CBT3305CDGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CBT3305CDGKRG4
Signal Switches, Multiplexers, Decoders 74CBT3305CDGKRG4
Bus Switch 1 x 1:1 8-VSSOP

Bus Switch 1 x 1:1 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74CBT3305CDGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74CBT3305CDGKRG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBT3305CDGKRG4
IC BUS SWITCH 1 X 1:1 8VSSOP

IC BUS SWITCH 1 X 1:1 8VSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74CBT3305CDGKRG4 74CBT3305CDGKRG4
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-input multiplexer - 74HCT153PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage 5V; 4.5 - 5.5
Package Type SOT403-1
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT16800CDGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details