Texas Instruments SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer 74LVC2G157DCUTG4

Description
Single 2-Line to 1-Line Data Selector/Multiplexer 8-US8 -40 to 85
Request a Quote
Description
Single 2-Line to 1-Line Data Selector/Multiplexer 8-US8 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single 2-line to 1-line data selector multiplexer in a VSSOP-8 package measuring 2.30mm × 2.00mm, designed for 1.65-V to 5.5-V operation with a maximum propagation delay of 6ns at 3.3V, ±24-mA output drive capability, and support for live insertion and partial-power-down modes. Operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Single 2-line to 1-line data selector multiplexer in a VSSOP-8 package measuring 2.30mm × 2.00mm, designed for 1.65-V to 5.5-V operation with a maximum propagation delay of 6ns at 3.3V, ±24-mA output drive capability, and support for live insertion and partial-power-down modes. Operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer - 74LVC2G157DCUTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer
74LVC2G157DCUTG4
SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer 74LVC2G157DCUTG4
Single 2-Line to 1-Line Data Selector/Multiplexer 8-US8 -40 to 85

Single 2-Line to 1-Line Data Selector/Multiplexer 8-US8 -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74LVC2G157DCUTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74LVC2G157DCUTG4
Signal Switches, Multiplexers, Decoders 74LVC2G157DCUTG4
Multiplexer 1 x 2:1 8-VSSOP

Multiplexer 1 x 2:1 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC2G157DCUTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74LVC2G157DCUTG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74LVC2G157DCUTG4
IC MULTIPLEXER 1 X 2:1 8VSSOP

IC MULTIPLEXER 1 X 2:1 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74LVC2G157DCUTG4 74LVC2G157DCUTG4 74LVC2G157DCUTG4
Product Name SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.65 1.65V ~ 5.5V
Package Type DSBGA,SM8,US8 SOP; 8-VFSOP (0.091\", 2.30mm Width) SSOP
Logic Family LVC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16211GRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 54LS253FMQB - Rochester Electronics
Specs
Package Type FL16
Logic Family TTL
View Details
2 suppliers