Texas Instruments Logic - Logic - Gates and Inverters - SN74LVC14DR SN74LVC14DR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095153-SN74LVC14DR Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095153-SN74LVC14DR Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC14DR - 1095153-SN74LVC14DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC14DR
1095153-SN74LVC14DR
Logic - Logic - Gates and Inverters - SN74LVC14DR 1095153-SN74LVC14DR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095153-SN74LVC14DR Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095153-SN74LVC14DR
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage

Buy Now
SOIC Logic IC - 705-SN74LVC14DR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-SN74LVC14DR
SOIC Logic IC 705-SN74LVC14DR
Hex Schmitt-trigger Inverter 14-SOIC -40 to 85 Product overview: SN74LVC14DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14DR can be used for catalog matching and distributor lookup.

Hex Schmitt-trigger Inverter 14-SOIC -40 to 85 Product overview: SN74LVC14DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14DR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1095153-SN74LVC14DR 705-SN74LVC14DR
Product Name Logic - Logic - Gates and Inverters - SN74LVC14DR SOIC Logic IC
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512765P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details