The SN74LVC14AQPWREP is a hex Schmitt-trigger inverter in a 14-pin TSSOP package, designed for operation from 2.7 V to 3.6 V with input tolerance up to 5.5 V. It operates over a temperature range of -40°C to 125°C, features a maximum propagation delay of 6.4 ns at 3.3 V, and meets latch-up performance standards exceeding 100 mA per JESD78, Class II. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and 200 V using the machine model. The device includes six independent inverters with Schmitt-trigger inputs for noise immunity and is qualified for extended temperature operation per JEDEC standards.
Enhanced Product Hex Schmitt-Trigger Inverter 14-TSSOP -40 to 125
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC14AQPWREP | SN74LVC14AQPWREP |
| Product Name | SN74LVC14A-EP Enhanced Product Hex Schmitt-Trigger Inverter | |
| Technology | LVC | |
| Device Type | SN74LVC14A-EP Enhanced Product Hex Schmitt-Trigger Inverter | |
| Features | RoHS | RoHS |