Texas Instruments Logic IC SN74LVC1404DCURE4

Description
Oscillator Driver for Crystal Oscillator or Ceramic Resonator 8-US8 -40 to 85 Product overview: SN74LVC1404DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1404DCURE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator Driver for Crystal Oscillator or Ceramic Resonator 8-US8 -40 to 85 Product overview: SN74LVC1404DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1404DCURE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Driver for Crystal Oscillator or Ceramic Resonator 8-US8 -40 to 85 Product overview: SN74LVC1404DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1404DCURE 4 can be used for catalog matching and distributor lookup.

Oscillator Driver for Crystal Oscillator or Ceramic Resonator 8-US8 -40 to 85 Product overview: SN74LVC1404DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1404DCURE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256227-SN74LVC1404DCURE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256227-SN74LVC1404DCURE4
Integrated Circuits (ICs) - Logic - Specialty Logic 1256227-SN74LVC1404DCURE4
Win Source Part Number: 1256227-SN74LVC1404D CURE4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVC Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Crystal Oscillator Driver Number of Bits: 1 Supply Voltage: 1.65V ~ 5.5V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC14 Product Status: Obsolete

Win Source Part Number: 1256227-SN74LVC1404DCURE4
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74LVC
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Crystal Oscillator Driver
Number of Bits: 1
Supply Voltage: 1.65V ~ 5.5V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC14
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74LVC1404DCURE4 1256227-SN74LVC1404DCURE4
Product Name Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Buffer/Driver; OR Crystal Oscillator Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND gate - 74AHCT00BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
CD54HCT11 High Speed CMOS Logic Triple 3-Input AND Gates - 5962-8970901CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 42 ns
View Details
3 suppliers
Inverters ICs - 8228701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details