Texas Instruments High-Performance Analog Dual VQFN Analog Switch and Multiplexer IC SN74LVC139ARGYR

Description
Dual 2-to-4 Demultiplexer/Decode r, 2 Circuits, CMOS, VQFN Product overview: SN74LVC139ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC139ARGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 2-to-4 Demultiplexer/Decode r, 2 Circuits, CMOS, VQFN Product overview: SN74LVC139ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC139ARGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual VQFN Analog Switch and Multiplexer IC
743-SN74LVC139ARGYR
Dual VQFN Analog Switch and Multiplexer IC 743-SN74LVC139ARGYR
Dual 2-to-4 Demultiplexer/Decode r, 2 Circuits, CMOS, VQFN Product overview: SN74LVC139ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC139ARGYR can be used for catalog matching and distributor lookup.

Dual 2-to-4 Demultiplexer/Decoder, 2 Circuits, CMOS, VQFN Product overview: SN74LVC139ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC139ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-13964-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13964-2-ND
Signal Switches, Multiplexers, Decoders 296-13964-2-ND
Decoder/Demultiplexe r 1 x 2:4 16-VQFN (4x3.5)

Decoder/Demultiplexer 1 x 2:4 16-VQFN (4x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-13964-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13964-6-ND
Signal Switches, Multiplexers, Decoders 296-13964-6-ND
Decoder/Demultiplexe r 1 x 2:4 16-VQFN (4x3.5)

Decoder/Demultiplexer 1 x 2:4 16-VQFN (4x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-13964-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13964-1-ND
Signal Switches, Multiplexers, Decoders 296-13964-1-ND
Decoder/Demultiplexe r 1 x 2:4 16-VQFN (4x3.5)

Decoder/Demultiplexer 1 x 2:4 16-VQFN (4x3.5)

Buy Now Datasheet
Electronic Wholesale - SN74LVC139ARGYR - 1255446-SN74LVC139ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LVC139ARGYR
1255446-SN74LVC139ARGYR
Electronic Wholesale - SN74LVC139ARGYR 1255446-SN74LVC139ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 1255446-SN74LVC139AR GYR Series: 74LVC Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Mounting: SMD Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74LVC139 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): SN74LVC139ARGYRG4; SN74LVC139ANSE4; SN74LVC139ADBG4; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255446-SN74LVC139ARGYR
Series: 74LVC
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74LVC139
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): SN74LVC139ARGYRG4; SN74LVC139ANSE4; SN74LVC139ADBG4;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC139ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC139ARGYR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC139ARGYR
IC DECODER/DEMUX 1X2:4 16VQFN

IC DECODER/DEMUX 1X2:4 16VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74LVC139ARGYR 296-13964-2-ND 1255446-SN74LVC139ARGYR SN74LVC139ARGYR
Product Name Dual VQFN Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Electronic Wholesale - SN74LVC139ARGYR Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Bandwidth 100 MHz
Power Dissipation 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3383PWRG4 - 198089-74CBTLV3383PWRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 24-TSSOP
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1917006 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type So
Number of Pins 16
View Details
Low-Power TSSOP Analog Switch and Multiplexer IC - 743-74AUP1G19GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 0.8000 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 6
View Details
3 suppliers