Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3383PWRG4 74CBTLV3383PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 198089-74CBTLV3383PW RG4 Packaging: Reel - TR Type: Bus FET Exchange Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 198089-74CBTLV3383PW RG4 Packaging: Reel - TR Type: Bus FET Exchange Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3383PWRG4 - 198089-74CBTLV3383PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3383PWRG4
198089-74CBTLV3383PWRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3383PWRG4 198089-74CBTLV3383PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 198089-74CBTLV3383PW RG4 Packaging: Reel - TR Type: Bus FET Exchange Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198089-74CBTLV3383PWRG4
Packaging: Reel - TR
Type: Bus FET Exchange Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Analog Switch and Multiplexer IC
743-74CBTLV3383PWRG4
3.6V TSSOP Analog Switch and Multiplexer IC 743-74CBTLV3383PWRG4
10-Bit FET Bus Switch, 2.3-3.6V, 0.25ns, TSSOP Product overview: 74CBTLV3383PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3383PWRG4 can be used for catalog matching and distributor lookup.

10-Bit FET Bus Switch, 2.3-3.6V, 0.25ns, TSSOP Product overview: 74CBTLV3383PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3383PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 198089-74CBTLV3383PWRG4 743-74CBTLV3383PWRG4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3383PWRG4 3.6V TSSOP Analog Switch and Multiplexer IC
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products