Texas Instruments SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer SN74LVC139ADRG4

Description
Dual 2-Line To 4-Line Decoder/Demultiplexe r 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoder/Demultiplexe r 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer - SN74LVC139ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer
SN74LVC139ADRG4
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer SN74LVC139ADRG4
Dual 2-Line To 4-Line Decoder/Demultiplexe r 16-SOIC -40 to 85

Dual 2-Line To 4-Line Decoder/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256520-SN74LVC139ADRG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256520-SN74LVC139ADRG4
Win Source Part Number: 1256520-SN74LVC139AD RG4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Decoder/Demultiplexe r Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC139

Win Source Part Number: 1256520-SN74LVC139ADRG4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LVC
Type: Decoder/Demultiplexer
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC139

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LVC139ADRG4 1256520-SN74LVC139ADRG4
Product Name SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
Supply Voltage 3.6V; 1.65 1.65V ~ 3.6V
Package Type BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC
Unlock Full Specs
to access all available technical data

Similar Products