The SN74LVC1G139 is a 2-to-4 line decoder designed for 1.65-V to 5.5-V VCC operation, featuring a maximum propagation delay of 4.9 ns at 3.3 V and 15 pF, a maximum quiescent current of 10 µA, and ±24-mA output drive at 3.3 V. The 74LVC1G139DCTRE4 variant is housed in an 8-pin SM8 (DCT) package measuring 2.95 mm × 2.80 mm, with an operating temperature range of -40°C to 85°C. It supports live insertion, partial-power-down mode, and back-drive protection, and meets JESD78 Class II latch-up performance and ESD standards per JESD22 (2000 V HBM, 200 V MM, 1000 V CDM).
2-Line-to-4-Line Decoder 8-SM8 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 74LVC1G139DCTRE4 |
| Product Name | SN74LVC1G139 2-Line-to-4-Line Decoder |
| Function | Decoder |
| Supply Voltage | 1.65 |
| Package Type | DSBGA,SM8,US8 |
| Logic Family | LVC |