CD4514BM96 is a CMOS 4-bit latch/4-to-16 line decoder with output 'high' on select, housed in a 24-pin small-outline integrated circuit (SOIC-DW) package. It operates over a temperature range of -55 to 125°C and is supplied in a 2000-piece tape and reel format. The device complies with RoHS standards and features a NIPDAU lead finish with Level-1 MSL rating.
CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select 24-SOIC -55 to 125
IC DECODER/DEMUX 1X4:16 24SOIC
| Texas Instruments | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | CD4514BM96 | CD4514BM96 |
| Product Name | CD4514B CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select | Signal Switches, Multiplexers, Decoders |
| Function | Decoder | Decoder |
| Input Lines | 4 | 1 |
| Output Lines | 16 | |
| Supply Voltage | 3V; 18 | 3V ~ 18V |
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; 24-SOIC (0.295", 7.50mm Width) |