3-Line To 8-Line decoder/Demultiplexe
Win Source Part Number: 1256518-SN74LVC138AD
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LVC
Type: Decoder/Demultiplexe
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC138
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74LVC138ADRE4 | 1256518-SN74LVC138ADRE4 |
| Product Name | SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Function | Decoder/Demultiplexer | |
| Input Lines | 3 | |
| Output Lines | 8 | |
| Supply Voltage | 3.6V; 1.65 | 1.65V ~ 3.6V |
| Package Type | BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,UQFN,VQFN | SOIC |