Texas Instruments CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting CD74HCT238E

Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HCT238E - Texas Instruments
Dallas, TX, United States
CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting
CD74HCT238E
CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting CD74HCT238E
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-PDIP -55 to 125

High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-PDIP -55 to 125

Buy Now Datasheet
 - 634120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
 - 634120P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1450681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Non-Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
Decoder/demux, 3 Texas Instruments - 26AJ5483 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demux, 3 Texas Instruments
26AJ5483
Decoder/demux, 3 Texas Instruments 26AJ5483
DECODER/DEMUX, 3:8, DIP-16; Logic Family / Base Number:74HCT238; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

DECODER/DEMUX, 3:8, DIP-16; Logic Family / Base Number:74HCT238; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HCT238E 634120 26AJ5483
Product Name CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting Decoder/demux, 3 Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 3 1
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 4.5 5.5V
Package Type PDIP,SOIC,TSSOP PDIP DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - 10561DM - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; CDIP16
Logic Family ECL
View Details
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BEE4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
2 suppliers
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer - CD74AC238M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details