Texas Instruments CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer CD74HC154M96

Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154M96 - Texas Instruments
Dallas, TX, United States
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer
CD74HC154M96
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer CD74HC154M96
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125

High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer 24-SOIC -55 to 125

Buy Now Datasheet
 - 6627020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 2 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.4 x 7.52 x 2.35mm

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 2
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.4 x 7.52 x 2.35mm

Supplier's Site
 - 6627020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 2 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.4 x 7.52 x 2.35mm Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 2
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.4 x 7.52 x 2.35mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Decoder/demux, Single, 4 Texas Instruments - 28AH2063 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demux, Single, 4 Texas Instruments
28AH2063
Decoder/demux, Single, 4 Texas Instruments 28AH2063
DECODER/DEMUX, SINGLE, 4:16, SOIC-24; Logic Family / Base Number:74HC154; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic ICRoHS Compliant: Yes

DECODER/DEMUX, SINGLE, 4:16, SOIC-24; Logic Family / Base Number:74HC154; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic ICRoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HC154M96 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD74HC154M96
Signal Switches, Multiplexers, Decoders CD74HC154M96
IC DECODER/DEMUX 1X4:16 24SOIC

IC DECODER/DEMUX 1X4:16 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC154M96 6627020 28AH2063 CD74HC154M96
Product Name CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer Decoder/demux, Single, 4 Texas Instruments Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder
Input Lines 4 1 1
Output Lines 16 16 16; Other; 16Outputs
Supply Voltage 2 6V 2V ~ 6V
Package Type PDIP,SOIC SOIC SOIC; SOIC SOIC; 24-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511EE4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
 - CD74HC4051QPWRCT - Rochester Electronics
Texas Instruments
Specs
Function Demultiplexer
Package Type SOP; SSOP; TSSOP; TSSOP16
Logic Family CMOS
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/33701BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511M - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
3 suppliers