Quadruple bus buffer gate with 3-state outputs in a 14-pin SOIC package, operating from 1.65V to 3.6V with a specified temperature range of -40°C to 125°C. Maximum propagation delay is 4.8ns at 3.3V. Inputs tolerate voltages up to 5.5V, and each output exhibits typical ground bounce less than 0.8V and output undershoot greater than 2V at 3.3V, 25°C. Latch-up performance exceeds 250mA per JESD 17.
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1255418-SN74LVC125AD
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC125
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
4-Bit 3-State Buffer IC, CMOS, SOIC, -40 to 125°C Product overview: SN74LVC125ADT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC125ADT can be used for catalog matching and distributor lookup.
Bus Driver, LVC/LCX/Z Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC125ADT | 1255418-SN74LVC125ADT | 704-SN74LVC125ADT | SN74LVC125ADT |
| Product Name | SN74LVC125A Quadruple Bus Buffer Gate With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC125ADT | SOIC Interface Transceiver IC | |
| Technology | LVC | |||
| Device Type | Buffer | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 | Other; 1.65V ~ 3.6V |