Dual Negative-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 065625-SN74LVC112APW
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.9ns @ 3.3V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 10μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC112APWRG4 | 065625-SN74LVC112APWRG4 |
| Product Name | SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset | Logic - Logic - Flip Flops - SN74LVC112APWRG4 |
| Flip-Flop Type | J-K | |
| Triggering | Negative-edge Triggered | Negative-edge Triggered; Negative Edge |
| Supply Voltage | 3.3V; 3.6V; 3.3 | 1.65 V ~ 3.6 V |
| Propagation Delay | 4.8 ns | 5.9 ns |
| fMAX | 100 MHz | 150 MHz |