Texas Instruments SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset SN74LVC112APW

Description
Dual Negative-Edge-Trigge red J-K Flip-Flop With Clear And Preset 16-TSSOP -40 to 85
Request a Quote
Description
Dual Negative-Edge-Trigge red J-K Flip-Flop With Clear And Preset 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual negative-edge-triggered J-K flip-flop with clear and preset, available in a 16-pin TSSOP package measuring 5.00mm × 6.4mm, operating from 1.65V to 3.6V with a maximum propagation delay of 4.8ns at 3.3V and a specified operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Dual negative-edge-triggered J-K flip-flop with clear and preset, available in a 16-pin TSSOP package measuring 5.00mm × 6.4mm, operating from 1.65V to 3.6V with a maximum propagation delay of 4.8ns at 3.3V and a specified operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset - SN74LVC112APW - Texas Instruments
Dallas, TX, United States
SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset
SN74LVC112APW
SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset SN74LVC112APW
Dual Negative-Edge-Trigge red J-K Flip-Flop With Clear And Preset 16-TSSOP -40 to 85

Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset 16-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-34069-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-34069-5-ND
Flip Flops 296-34069-5-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC112APW
1255412-SN74LVC112APW
Logic - Logic - Flip Flops - SN74LVC112APW 1255412-SN74LVC112APW
Manufacturer: Texas Instruments Win Source Part Number: 1255412-SN74LVC112AP W Packaging: Tube Type: JK Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 24mA, 24mA Function: Set(Preset) and Reset Number of Bits per Element: 1 Trigger Type: Negative Edge Input Capacitance: 4.5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 150MHz Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: 74LVC112 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 5.9ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255412-SN74LVC112APW
Packaging: Tube
Type: JK Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Negative Edge
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC112
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Iq): 10μA
Max Propagation Delay at V, Max CL: 5.9ns at 3.3V, 50pF

Buy Now
 - SN74LVC112APW - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, LVC/LCX/Z Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

J-K Flip-Flop, LVC/LCX/Z Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC112APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC112APW
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC112APW
IC FF JK TYPE DUAL 1BIT 16TSSOP

IC FF JK TYPE DUAL 1BIT 16TSSOP

Supplier's Site
Flip Flops - SN74LVC112APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC112APW
Flip Flops SN74LVC112APW
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74LVC112APW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC112APW
Logic - Flip Flops SN74LVC112APW
IC FF JK TYPE DUAL 1BIT 16TSSOP

IC FF JK TYPE DUAL 1BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC112APW 296-34069-5-ND 1255412-SN74LVC112APW SN74LVC112APW SN74LVC112APW SN74LVC112APW SN74LVC112APW
Product Name SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset Flip Flops Logic - Logic - Flip Flops - SN74LVC112APW Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type J-K J-K J-K
Triggering Negative-edge Triggered Negative-edge Triggered Negative-edge Triggered; Negative Edge Negative-edge Triggered
Supply Voltage 3.3V; 3.6V; 3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Propagation Delay 4.8 ns 5.9 ns 5.9 ns
fMAX 100 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801Q3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
Flip Flops - 54AC175ERQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details