Texas Instruments SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset SN74LVC112ADR

Description
Dual Negative-Edge-Trigge red J-K Flip-Flop With Clear And Preset 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Negative-Edge-Trigge red J-K Flip-Flop With Clear And Preset 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset - SN74LVC112ADR - Texas Instruments
Dallas, TX, United States
SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset
SN74LVC112ADR
SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset SN74LVC112ADR
Dual Negative-Edge-Trigge red J-K Flip-Flop With Clear And Preset 16-SOIC -40 to 85

Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset 16-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC112ADR
142828-SN74LVC112ADR
Logic - Logic - Flip Flops - SN74LVC112ADR 142828-SN74LVC112ADR
Manufacturer: Texas Instruments Win Source Part Number: 142828-SN74LVC112ADR Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.9ns @ 3.3V, 50pF Trigger Type: Negative Edge Current - Quiescent: 10μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 150MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 142828-SN74LVC112ADR
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.9ns @ 3.3V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 10μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-8449-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8449-2-ND
Flip Flops 296-8449-2-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-8449-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8449-6-ND
Flip Flops 296-8449-6-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-8449-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8449-1-ND
Flip Flops 296-8449-1-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - SN74LVC112ADR - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, LVC/LCX/Z Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

J-K Flip-Flop, LVC/LCX/Z Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - SN74LVC112ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC112ADR
Flip Flops SN74LVC112ADR
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74LVC112ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC112ADR
Logic - Flip Flops SN74LVC112ADR
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC112ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC112ADR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC112ADR
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC112ADR 142828-SN74LVC112ADR 296-8449-2-ND SN74LVC112ADR SN74LVC112ADR SN74LVC112ADR SN74LVC112ADR
Product Name SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset Logic - Logic - Flip Flops - SN74LVC112ADR Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K J-K J-K
Triggering Negative-edge Triggered Negative-edge Triggered; Negative Edge Negative-edge Triggered Negative-edge Triggered
Supply Voltage 3.3V; 3.6V; 3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Propagation Delay 4.8 ns 5.9 ns 5.9 ns
fMAX 100 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT374WG-MLS - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type SOP20; SOP
View Details
3 suppliers
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRE4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
3 suppliers
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 100135DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers