The SN74LVC112ADBR is a dual negative-edge-trigge
Dual Negative-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SSOP (0.209"", 5.30mm Width)"
J-K Flip-Flop, LVC/LCX/Z Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
IC FF JK TYPE DUAL 1BIT 16SSOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SSOP (0.209", 5.30mm Width)
IC FF JK TYPE DUAL 1BIT 16SSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC112ADBR | 296-8447-2-ND | SN74LVC112ADBR | SN74LVC112ADBR | SN74LVC112ADBR | SN74LVC112ADBR |
| Product Name | SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | |||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered | |||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | |||
| Propagation Delay | 4.8 ns | 5.9 ns | ||||
| fMAX | 100 MHz | 150 MHz |