Texas Instruments SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10APWT

Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC10A Triple 3-Input Positive-NAND Gate - SN74LVC10APWT - Texas Instruments
Dallas, TX, United States
SN74LVC10A Triple 3-Input Positive-NAND Gate
SN74LVC10APWT
SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10APWT
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125

Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
24mA 3.6V TSSOP Logic IC
705-SN74LVC10APWT
24mA 3.6V TSSOP Logic IC 705-SN74LVC10APWT
Triple 3-Input NAND Gate, 24mA, 3.6V, 4.7ns, TSSOP Product overview: SN74LVC10APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24mA, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10APWT can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate, 24mA, 3.6V, 4.7ns, TSSOP Product overview: SN74LVC10APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24mA, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC10APWTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC10APWTCT-ND
Gates and Inverters 296-SN74LVC10APWTCT-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC10APWTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC10APWTTR-ND
Gates and Inverters 296-SN74LVC10APWTTR-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
 - SN74LVC10APWT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC10APWT - 1100260-SN74LVC10APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC10APWT
1100260-SN74LVC10APWT
Logic - Logic - Gates and Inverters - SN74LVC10APWT 1100260-SN74LVC10APWT
Manufacturer: Texas Instruments Win Source Part Number: 1100260-SN74LVC10APW T Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100260-SN74LVC10APWT
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC10APWT
Logic Gates SN74LVC10APWT
Logic Gates Triple 3-Input Positive-NAND Gate

Logic Gates Triple 3-Input Positive-NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC10APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC10APWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC10APWT
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LVC10APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC10APWT
Gates and Inverters SN74LVC10APWT
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74LVC10APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC10APWT
Logic - Gates and Inverters SN74LVC10APWT
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC10APWT 705-SN74LVC10APWT 296-SN74LVC10APWTCT-ND SN74LVC10APWT 1100260-SN74LVC10APWT SN74LVC10APWT SN74LVC10APWT SN74LVC10APWT SN74LVC10APWT
Product Name SN74LVC10A Triple 3-Input Positive-NAND Gate 24mA 3.6V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC10APWT Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 10.6 ns 4.7 ns 4.7 ns 4.7 ns
Operating Current 0.0400 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F20DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54F132DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers