Texas Instruments SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10APWR

Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote
Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Triple 3-input positive-NAND gate in a 14-pin TSSOP package measuring 5mm × 6.4mm, operating from 1.65V to 3.6V with a specified temperature range of -40°C to 125°C. Inputs accept voltages up to 5.5V, and propagation delay is specified at 4.9ns at 3.3V. Latch-up performance exceeds 250mA per JESD78, and ESD protection exceeds 2000V human-body model (JESD22-A114-A).

Datasheet Summary
Powered by GS/AI

Triple 3-input positive-NAND gate in a 14-pin TSSOP package measuring 5mm × 6.4mm, operating from 1.65V to 3.6V with a specified temperature range of -40°C to 125°C. Inputs accept voltages up to 5.5V, and propagation delay is specified at 4.9ns at 3.3V. Latch-up performance exceeds 250mA per JESD78, and ESD protection exceeds 2000V human-body model (JESD22-A114-A).

Suppliers

Company
Product
Description
Supplier Links
SN74LVC10A Triple 3-Input Positive-NAND Gate - SN74LVC10APWR - Texas Instruments
Dallas, TX, United States
SN74LVC10A Triple 3-Input Positive-NAND Gate
SN74LVC10APWR
SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10APWR
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125

Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
 - SN74LVC10APWR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC10APWR
3.6V TSSOP Logic IC 705-SN74LVC10APWR
3-Input NAND Gate IC, 3-Ch, 1.65-3.6V, 4.7ns, TSSOP Product overview: SN74LVC10APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10APWR can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, 3-Ch, 1.65-3.6V, 4.7ns, TSSOP Product overview: SN74LVC10APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC10APWR - 007161-SN74LVC10APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC10APWR
007161-SN74LVC10APWR
Logic - Logic - Gates and Inverters - SN74LVC10APWR 007161-SN74LVC10APWR
Manufacturer: Texas Instruments Win Source Part Number: 007161-SN74LVC10APWR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007161-SN74LVC10APWR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-8445-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8445-2-ND
Gates and Inverters 296-8445-2-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8445-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8445-6-ND
Gates and Inverters 296-8445-6-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8445-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8445-1-ND
Gates and Inverters 296-8445-1-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC10APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC10APWR
Logic - Gates and Inverters SN74LVC10APWR
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC10APWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC10APWR
Gates and Inverters SN74LVC10APWR
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC10APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC10APWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC10APWR
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LVC10APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC10APWR
Gates and Inverters SN74LVC10APWR
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC10APWR SN74LVC10APWR 705-SN74LVC10APWR 007161-SN74LVC10APWR 296-8445-2-ND SN74LVC10APWR SN74LVC10APWR SN74LVC10APWR SN74LVC10APWR
Product Name SN74LVC10A Triple 3-Input Positive-NAND Gate 3.6V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74LVC10APWR Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65 V ~ 3.6 V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 10.6 ns 4.7 ns 4.7 ns 4.7 ns 4.7 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products