Texas Instruments SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10APW

Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC10A Triple 3-Input Positive-NAND Gate - SN74LVC10APW - Texas Instruments
Dallas, TX, United States
SN74LVC10A Triple 3-Input Positive-NAND Gate
SN74LVC10APW
SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10APW
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125

Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC10APW
3.6V TSSOP Logic IC 705-SN74LVC10APW
Triple 3-Input NAND Gate IC, CMOS, 1.65-3.6V, 125°C, TSSOP Product overview: SN74LVC10APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10APW can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, CMOS, 1.65-3.6V, 125°C, TSSOP Product overview: SN74LVC10APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC10APW-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC10APW-ND
Gates and Inverters 296-SN74LVC10APW-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
 - SN74LVC10APW - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC10APW - 1255410-SN74LVC10APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC10APW
1255410-SN74LVC10APW
Logic - Logic - Gates and Inverters - SN74LVC10APW 1255410-SN74LVC10APW
Manufacturer: Texas Instruments Win Source Part Number: 1255410-SN74LVC10APW Packaging: Tube Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74LVC10 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 4.7ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255410-SN74LVC10APW
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC10
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 4.7ns at 3.3V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC10APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC10APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC10APW
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LVC10APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC10APW
Gates and Inverters SN74LVC10APW
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now
Gates and Inverters - SN74LVC10APW - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC10APW
Gates and Inverters SN74LVC10APW
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC10APW
Logic Gates SN74LVC10APW
Logic Gates Triple 3-Input Positive-NAND Gate

Logic Gates Triple 3-Input Positive-NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC10APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC10APW
Logic - Gates and Inverters SN74LVC10APW
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC10APW 705-SN74LVC10APW 296-SN74LVC10APW-ND SN74LVC10APW 1255410-SN74LVC10APW SN74LVC10APW SN74LVC10APW SN74LVC10APW SN74LVC10APW SN74LVC10APW
Product Name SN74LVC10A Triple 3-Input Positive-NAND Gate 3.6V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC10APW Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 10.6 ns 4.7 ns 4.7 ns 4.7 ns 4.7 ns
Operating Current 0.0400 mA 24 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1022934-54F10LMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
4 suppliers
Gates and Inverters - 4011BDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details