Triple 3-input positive-NAND gate in a 14-pin SOP package, measuring 10.2mm × 7.8mm, operating from 1.65V to 3.6V with a temperature range of -40°C to 125°C and a propagation delay of up to 4.9ns at 3.3V.
Triple 3-Input Positive-NAND Gate 14-SO -40 to 125
NAND Gate IC 3 Channel 14-SO
NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1255409-SN74LVC10ANS
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74LCX10SJX; 74LCX10SJ_Q; 74LCX10SJ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Triple 3-Input NAND Gate IC, 3.6V, 24mA, SOP, 4.7ns Product overview: SN74LVC10ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10ANSR can be used for catalog matching and distributor lookup.
IC GATE NAND 3CH 3-INP 14SOP
IC GATE NAND 3CH 3-INP 14SO
Logic Gates Triple 3-Input Positive-NAND Gate
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC10ANSR | 296-SN74LVC10ANSRTR-ND | SN74LVC10ANSR | 1255409-SN74LVC10ANSR | 705-SN74LVC10ANSR | SN74LVC10ANSR | SN74LVC10ANSR | SN74LVC10ANSR | SN74LVC10ANSR |
| Product Name | SN74LVC10A Triple 3-Input Positive-NAND Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC10ANSR | 3.6V 24mA Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | NAND | AND; NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | ||
| Logic Family | LVC | CMOS | |||||||
| Propagation Delay | 10.6 ns | 4.7 ns | 4.7 ns | 4.7 ns | |||||
| Operating Current | 0.0400 mA | 24 mA | 1.00E-3 mA |