Texas Instruments SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08ARGYRG4

Description
Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A Quadruple 2-Input Positive-AND Gate - SN74LVC08ARGYRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC08A Quadruple 2-Input Positive-AND Gate
SN74LVC08ARGYRG4
SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08ARGYRG4
Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 125

Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC08ARGYRG4 - 1255408-SN74LVC08ARGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08ARGYRG4
1255408-SN74LVC08ARGYRG4
Logic - Logic - Gates and Inverters - SN74LVC08ARGYRG4 1255408-SN74LVC08ARGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255408-SN74LVC08ARG YRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74LVC08 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 3.9ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255408-SN74LVC08ARGYRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC08
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 3.9ns at 3.3V, 50pF

Buy Now
Gates and Inverters - SN74LVC08ARGYRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC08ARGYRG4-ND
Gates and Inverters SN74LVC08ARGYRG4-ND
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Singapore, Singapore
3.6V VQFN Logic IC
705-SN74LVC08ARGYRG4
3.6V VQFN Logic IC 705-SN74LVC08ARGYRG4
4CH 2-INP AND GATE IC, VQFN, 3.6V, CMOS Product overview: SN74LVC08ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ARGYRG4 can be used for catalog matching and distributor lookup.

4CH 2-INP AND GATE IC, VQFN, 3.6V, CMOS Product overview: SN74LVC08ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ARGYRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC08ARGYRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08ARGYRG4
Logic - Gates and Inverters SN74LVC08ARGYRG4
IC GATE AND 4CH 2-INP 14VQFN

IC GATE AND 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08ARGYRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08ARGYRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08ARGYRG4
IC GATE AND 4CH 2-INP 14VQFN

IC GATE AND 4CH 2-INP 14VQFN

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08ARGYRG4
Logic Gates SN74LVC08ARGYRG4
Logic Gates Quadruple 2-Input Positive-AND Gate

Logic Gates Quadruple 2-Input Positive-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC08ARGYRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08ARGYRG4
Gates and Inverters SN74LVC08ARGYRG4
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08ARGYRG4 1255408-SN74LVC08ARGYRG4 SN74LVC08ARGYRG4-ND 705-SN74LVC08ARGYRG4 SN74LVC08ARGYRG4 SN74LVC08ARGYRG4 SN74LVC08ARGYRG4 SN74LVC08ARGYRG4
Product Name SN74LVC08A Quadruple 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74LVC08ARGYRG4 Gates and Inverters 3.6V VQFN Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE NOT; AND AND AND; AND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family LVC
Propagation Delay 9.8 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - 54LS11FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers