Texas Instruments SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08ARGYR

Description
Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A Quadruple 2-Input Positive-AND Gate - SN74LVC08ARGYR - Texas Instruments
Dallas, TX, United States
SN74LVC08A Quadruple 2-Input Positive-AND Gate
SN74LVC08ARGYR
SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08ARGYR
Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 125

Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.6V VQFN Logic IC
705-SN74LVC08ARGYR
3.6V VQFN Logic IC 705-SN74LVC08ARGYR
4-Input AND Gate IC, CMOS, VQFN, 1.65-3.6V Product overview: SN74LVC08ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ARGYR can be used for catalog matching and distributor lookup.

4-Input AND Gate IC, CMOS, VQFN, 1.65-3.6V Product overview: SN74LVC08ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC08ARGYR - 030270-SN74LVC08ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08ARGYR
030270-SN74LVC08ARGYR
Logic - Logic - Gates and Inverters - SN74LVC08ARGYR 030270-SN74LVC08ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 030270-SN74LVC08ARGY R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-VQFN (3.5x3.5) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030270-SN74LVC08ARGYR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-VQFN (3.5x3.5)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SN74LVC08ARGYR - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PQCC14

AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Gates and Inverters - 296-13959-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13959-1-ND
Gates and Inverters 296-13959-1-ND
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13959-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13959-6-ND
Gates and Inverters 296-13959-6-ND
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13959-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13959-2-ND
Gates and Inverters 296-13959-2-ND
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - SN74LVC08ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08ARGYR
Gates and Inverters SN74LVC08ARGYR
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now
Logic - Gates and Inverters - SN74LVC08ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08ARGYR
Logic - Gates and Inverters SN74LVC08ARGYR
IC GATE AND 4CH 2-INP 14VQFN

IC GATE AND 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Ic, Quad And Gate, 2I/p, Qfn-14; Logic Family / Base Number Texas Instruments - 26AJ9478 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad And Gate, 2I/p, Qfn-14; Logic Family / Base Number Texas Instruments
26AJ9478
Ic, Quad And Gate, 2I/p, Qfn-14; Logic Family / Base Number Texas Instruments 26AJ9478
IC, QUAD AND GATE, 2I/P, QFN-14; Logic Family / Base Number:74LVC08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:VQFN; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD AND GATE, 2I/P, QFN-14; Logic Family / Base Number:74LVC08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:VQFN; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC08ARGYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC08ARGYR
Gates and Inverters SN74LVC08ARGYR
IC GATE AND 4CH 2-INP 14VQFN

IC GATE AND 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08ARGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08ARGYR
IC GATE AND 4CH 2-INP 14VQFN

IC GATE AND 4CH 2-INP 14VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08ARGYR 705-SN74LVC08ARGYR 030270-SN74LVC08ARGYR SN74LVC08ARGYR 296-13959-1-ND SN74LVC08ARGYR SN74LVC08ARGYR 26AJ9478 SN74LVC08ARGYR SN74LVC08ARGYR
Product Name SN74LVC08A Quadruple 2-Input Positive-AND Gate 3.6V VQFN Logic IC Logic - Logic - Gates and Inverters - SN74LVC08ARGYR Gates and Inverters Gates and Inverters Logic - Gates and Inverters Ic, Quad And Gate, 2I/p, Qfn-14; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND AND; AND AND; AND Gate AND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 1.65V ~ 3.6V 3.6V
Logic Family LVC CMOS
Propagation Delay 9.8 ns 4.1 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 24 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers