Texas Instruments SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate SN74LVC08AQPWREP

Description
Enhanced Product Quadruple 2-Input Positive-And Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-And Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate - SN74LVC08AQPWREP - Texas Instruments
Dallas, TX, United States
SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate
SN74LVC08AQPWREP
SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate SN74LVC08AQPWREP
Enhanced Product Quadruple 2-Input Positive-And Gate 14-TSSOP -40 to 125

Enhanced Product Quadruple 2-Input Positive-And Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-22332-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22332-2-ND
Gates and Inverters 296-22332-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC08AQPWREP - 1100256-SN74LVC08AQPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08AQPWREP
1100256-SN74LVC08AQPWREP
Logic - Logic - Gates and Inverters - SN74LVC08AQPWREP 1100256-SN74LVC08AQPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1100256-SN74LVC08AQP WREP Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Wireless, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1100256-SN74LVC08AQPWREP
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Wireless, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-SN74LVC08AQPWREP
Quad 3.6V TSSOP Logic IC 705-SN74LVC08AQPWREP
Quad 2-Input AND Gate, 74LVC Series, 3.6V, 125°C, TSSOP Product overview: SN74LVC08AQPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08AQPWREP can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 74LVC Series, 3.6V, 125°C, TSSOP Product overview: SN74LVC08AQPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08AQPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08AQPWREP
Logic Gates SN74LVC08AQPWREP
Logic Gates Mil Enhance Quad 2- Input Pos-AND Gate

Logic Gates Mil Enhance Quad 2- Input Pos-AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08AQPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08AQPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08AQPWREP
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC08AQPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08AQPWREP
Logic - Gates and Inverters SN74LVC08AQPWREP
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC08AQPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08AQPWREP
Gates and Inverters SN74LVC08AQPWREP
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08AQPWREP 296-22332-2-ND 1100256-SN74LVC08AQPWREP 705-SN74LVC08AQPWREP SN74LVC08AQPWREP SN74LVC08AQPWREP SN74LVC08AQPWREP SN74LVC08AQPWREP
Product Name SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC08AQPWREP Quad 3.6V TSSOP Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND; AND Gate
Supply Voltage 3.6V; 2.7,3.3 2V ~ 3.6V 2 V ~ 3.6 V 3.6V 3.6V 2V (Low), 0.8V (High) 3.6V; 2V ~ 3.6V
Logic Family LVC
Propagation Delay 4.8 ns 4.1 ns 4.1 ns 4.1 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
TSSOP Logic IC - 705-4001BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers
Quad Logic IC - 705-54F00FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
5 suppliers