Texas Instruments SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08APWRG3

Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74LVC08APWRG3 is a quadruple 2-input positive-AND gate in a 14-pin TSSOP package, operating from 1.65V to 3.6V with a propagation delay of 4.1ns at 3.3V. The device supports 5.5V tolerant inputs, operates from -40°C to +125°C, and meets ESD protection standards of 2000V Human-Body Model and 1000V Charged-Device Model. Latch-up performance exceeds 250mA per JESD 17. Package dimensions are 5.00mm × 4.40mm.

Datasheet Summary
Powered by GS/AI

SN74LVC08APWRG3 is a quadruple 2-input positive-AND gate in a 14-pin TSSOP package, operating from 1.65V to 3.6V with a propagation delay of 4.1ns at 3.3V. The device supports 5.5V tolerant inputs, operates from -40°C to +125°C, and meets ESD protection standards of 2000V Human-Body Model and 1000V Charged-Device Model. Latch-up performance exceeds 250mA per JESD 17. Package dimensions are 5.00mm × 4.40mm.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A Quadruple 2-Input Positive-AND Gate - SN74LVC08APWRG3 - Texas Instruments
Dallas, TX, United States
SN74LVC08A Quadruple 2-Input Positive-AND Gate
SN74LVC08APWRG3
SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08APWRG3
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-SN74LVC08APWRG3
Quad 3.6V TSSOP Logic IC 705-SN74LVC08APWRG3
Quad 2-Input AND Gate, 1.65-3.6V, 3.9ns, 14-TSSOP, CMOS Product overview: SN74LVC08APWRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08APWRG3 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 1.65-3.6V, 3.9ns, 14-TSSOP, CMOS Product overview: SN74LVC08APWRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08APWRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-31897-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31897-2-ND
Gates and Inverters 296-31897-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-31897-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31897-1-ND
Gates and Inverters 296-31897-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-31897-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31897-6-ND
Gates and Inverters 296-31897-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC08APWRG3 - 065624-SN74LVC08APWRG3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08APWRG3
065624-SN74LVC08APWRG3
Logic - Logic - Gates and Inverters - SN74LVC08APWRG3 065624-SN74LVC08APWRG3
Manufacturer: Texas Instruments Win Source Part Number: 065624-SN74LVC08APWR G3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 065624-SN74LVC08APWRG3
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics

Buy Now Datasheet
 - SN74LVC08APWRG3 - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC08APWRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08APWRG3
Logic - Gates and Inverters SN74LVC08APWRG3
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08APWRG3
Logic Gates SN74LVC08APWRG3
Logic Gates Quad 2-Inp Pos-AND Gate

Logic Gates Quad 2-Inp Pos-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC08APWRG3 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC08APWRG3
Gates and Inverters SN74LVC08APWRG3
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08APWRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08APWRG3
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08APWRG3
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LVC08APWRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08APWRG3
Gates and Inverters SN74LVC08APWRG3
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08APWRG3 705-SN74LVC08APWRG3 296-31897-2-ND 065624-SN74LVC08APWRG3 SN74LVC08APWRG3 SN74LVC08APWRG3 SN74LVC08APWRG3 SN74LVC08APWRG3 SN74LVC08APWRG3 SN74LVC08APWRG3
Product Name SN74LVC08A Quadruple 2-Input Positive-AND Gate Quad 3.6V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC08APWRG3 Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65 V ~ 3.6 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 9.8 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details