Quadruple 2-Input Positive-AND Gate 14-SSOP -40 to 125
AND Gate IC 4 Channel 14-SSOP
AND Gate IC 4 Channel 14-SSOP
AND Gate IC 4 Channel 14-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 112107-SN74LVC08ADBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
4-ch 2-input AND Gate IC, 1.65-3.6V, 3.9ns, 14-SSOP Product overview: SN74LVC08ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ADBR can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SSOP
AND Gate IC 4 Channel 14-SSOP
IC GATE AND 4CH 2-INP 14SSOP
IC GATE AND 4CH 2-INP 14SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC08ADBR | 296-1220-2-ND | 112107-SN74LVC08ADBR | SN74LVC08ADBR | 705-SN74LVC08ADBR | SN74LVC08ADBR | SN74LVC08ADBR | SN74LVC08ADBR | SN74LVC08ADBR | SN74LVC08ADBR |
| Product Name | SN74LVC08A Quadruple 2-Input Positive-AND Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC08ADBR | 3.6V SSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | AND; AND GATE | NOT; AND | AND; AND Gate | AND; AND Gate | AND | |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | ||
| Logic Family | LVC | CMOS | ||||||||
| Propagation Delay | 9.8 ns | 3.9 ns | 3.9 ns | 3.9 ns | 3.9 ns | |||||
| Operating Current | 0.0100 mA | 1.00E-3 mA | 24 mA | 24 mA |