Texas Instruments SN74LVC07A Hex Buffer/Driver With Open-Drain Outputs SN74LVC07APW

Description
Hex Buffer/Driver With Open-Drain Outputs 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Hex Buffer/Driver With Open-Drain Outputs 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC07A Hex Buffer/Driver With Open-Drain Outputs - SN74LVC07APW - Texas Instruments
Dallas, TX, United States
SN74LVC07A Hex Buffer/Driver With Open-Drain Outputs
SN74LVC07APW
SN74LVC07A Hex Buffer/Driver With Open-Drain Outputs SN74LVC07APW
Hex Buffer/Driver With Open-Drain Outputs 14-TSSOP -40 to 125

Hex Buffer/Driver With Open-Drain Outputs 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
704-SN74LVC07APW
5.5V TSSOP Interface Transceiver IC 704-SN74LVC07APW
Hex Buffer/Driver, Open-Drain, 6-Ch, 1.65-5.5V, 125C, TSSOP Product overview: SN74LVC07APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC07APW can be used for catalog matching and distributor lookup.

Hex Buffer/Driver, Open-Drain, 6-Ch, 1.65-5.5V, 125C, TSSOP Product overview: SN74LVC07APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC07APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC07APW - 1255401-SN74LVC07APW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC07APW
1255401-SN74LVC07APW
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC07APW 1255401-SN74LVC07APW
Manufacturer: Texas Instruments Win Source Part Number: 1255401-SN74LVC07APW Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Audio, Portable Devices, Consumer Electronics, Communications & Networking, Imaging, Video & Vision, Wireless Family Part Number: 74LVC07 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255401-SN74LVC07APW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Audio, Portable Devices, Consumer Electronics, Communications & Networking, Imaging, Video & Vision, Wireless
Family Part Number: 74LVC07
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVC07APW 704-SN74LVC07APW 1255401-SN74LVC07APW
Product Name SN74LVC07A Hex Buffer/Driver With Open-Drain Outputs 5.5V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC07APW
Technology LVC
Device Type Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details