Hex inverter buffers/drivers with open-drain outputs designed for 1.65-V to 3.6-V operation, housed in a 14-lead SSOP package with a maximum sink current of 24 mA and specified for operation from -40°C to 125°C. Inputs and outputs tolerate voltages up to 5.5 V, enabling use in mixed 3.3-V/5-V systems. The device supports partial-power-down mode and meets JESD17 latch-up performance requirements of 250 mA.
Hex Inverter Buffers/Drivers With Open-Drain Outputs 14-SSOP -40 to 125
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC06ADBR | SN74LVC06ADBR |
| Product Name | SN74LVC06A Hex Inverter Buffers/Drivers With Open-Drain Outputs | |
| Technology | LVC | |
| Device Type | Buffer | |
| Features | RoHS | RoHS |