Hex inverter buffers/drivers with open-drain outputs for 1.65-V to 3.6-V operation, housed in a 14-pin SOIC package with an operating temperature range of -40°C to 125°C. Each output can sink up to 24 mA at 3.0 V and accepts input voltages up to 5.5 V. The device supports partial-power-down mode and meets latch-up performance requirements exceeding 250 mA per JESD17.
Hex Inverter Buffers/Drivers With Open-Drain Outputs 14-SOIC -40 to 125
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC06AD | SN74LVC06AD |
| Product Name | SN74LVC06A Hex Inverter Buffers/Drivers With Open-Drain Outputs | |
| Technology | LVC | |
| Device Type | Buffer | |
| Features | RoHS | RoHS |