Texas Instruments High-Performance Analog SMD 3.6V TSSOP Logic IC SN74LVC04APWG4

Description
Hex Inverter, 6 Circuits, CMOS, 3.6V, 14-TSSOP, Surface Mount Product overview: SN74LVC04APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter, 6 Circuits, CMOS, 3.6V, 14-TSSOP, Surface Mount Product overview: SN74LVC04APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.6V TSSOP Logic IC
705-SN74LVC04APWG4
SMD 3.6V TSSOP Logic IC 705-SN74LVC04APWG4
Hex Inverter, 6 Circuits, CMOS, 3.6V, 14-TSSOP, Surface Mount Product overview: SN74LVC04APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWG4 can be used for catalog matching and distributor lookup.

Hex Inverter, 6 Circuits, CMOS, 3.6V, 14-TSSOP, Surface Mount Product overview: SN74LVC04APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC04APWG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC04APWG4-ND
Gates and Inverters SN74LVC04APWG4-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257601-SN74LVC04APWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257601-SN74LVC04APWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257601-SN74LVC04APWG4
Win Source Part Number: 1257601-SN74LVC04APW G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 6 Standard Package: 90 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC04

Win Source Part Number: 1257601-SN74LVC04APWG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 6
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC04

Buy Now Datasheet
Gates and Inverters - SN74LVC04APWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC04APWG4
Gates and Inverters SN74LVC04APWG4
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74LVC04APWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC04APWG4
Logic - Gates and Inverters SN74LVC04APWG4
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC04APWG4 SN74LVC04APWG4-ND 1257601-SN74LVC04APWG4 SN74LVC04APWG4 SN74LVC04APWG4
Product Name SMD 3.6V TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 1 1 1 1
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5427DM - 907361-5427DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details