Nexperia B.V. Dual 2-input OR gate 74AHC2G32DC,125

Description
The 74AHC2G32; 74AHCT2G32 is a dual 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G32: CMOS level For 74AHCT2G32: TTL level CMOS low power dissipation Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC2G32; 74AHCT2G32 is a dual 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G32: CMOS level For 74AHCT2G32: TTL level CMOS low power dissipation Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC2G32DC is a dual 2-input OR gate in a VSSOP8 package with a body width of 2.3 mm, designed for operation from -40 °C to +125 °C. It operates over a supply voltage range of 2.0 to 5.5 V with CMOS input levels and features overvoltage-tolerant inputs up to 5.5 V. The device offers low power dissipation, high noise immunity, and ESD protection exceeding 2000 V for HBM and 1000 V for CDM. Total power dissipation is rated up to 250 mW with derating above 99 °C.

Datasheet Summary
Powered by GS/AI

The 74AHC2G32DC is a dual 2-input OR gate in a VSSOP8 package with a body width of 2.3 mm, designed for operation from -40 °C to +125 °C. It operates over a supply voltage range of 2.0 to 5.5 V with CMOS input levels and features overvoltage-tolerant inputs up to 5.5 V. The device offers low power dissipation, high noise immunity, and ESD protection exceeding 2000 V for HBM and 1000 V for CDM. Total power dissipation is rated up to 250 mW with derating above 99 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input OR gate - 74AHC2G32DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input OR gate
74AHC2G32DC,125
Dual 2-input OR gate 74AHC2G32DC,125
The 74AHC2G32; 74AHCT2G32 is a dual 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G32: CMOS level For 74AHCT2G32: TTL level CMOS low power dissipation Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC2G32; 74AHCT2G32 is a dual 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • Input levels:
    • For 74AHC2G32: CMOS level
    • For 74AHCT2G32: TTL level
  • CMOS low power dissipation
  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • Balanced propagation delays
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Dual SSOP Logic IC
705-74AHC2G32DC,125
Dual SSOP Logic IC 705-74AHC2G32DC,125
74AHC(T)2G32 - Dual 2-input OR gate SSOP 8-Pin Product overview: 74AHC2G32DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC2G32DC,125 can be used for catalog matching and distributor lookup.

74AHC(T)2G32 - Dual 2-input OR gate SSOP 8-Pin Product overview: 74AHC2G32DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC2G32DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHC2G32DC,125 - 1007497-74AHC2G32DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC2G32DC,125
1007497-74AHC2G32DC,125
Logic - Logic - Gates and Inverters - 74AHC2G32DC,125 1007497-74AHC2G32DC,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007497-74AHC2G32DC, 125 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP, US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007497-74AHC2G32DC,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP, US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 1727-74AHC2G32DC,125DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC2G32DC,125DKR-ND
Gates and Inverters 1727-74AHC2G32DC,125DKR-ND
IC OR 2-CIR 2-IN 8-VSSOP

IC OR 2-CIR 2-IN 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74AHC2G32DC,125TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC2G32DC,125TR-ND
Gates and Inverters 1727-74AHC2G32DC,125TR-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74AHC2G32DC,125CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHC2G32DC,125CT-ND
Gates and Inverters 1727-74AHC2G32DC,125CT-ND
IC OR 2-CIR 2-IN 8-VSSOP

IC OR 2-CIR 2-IN 8-VSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74AHC2G32DC,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC2G32DC,125
Logic - Gates and Inverters 74AHC2G32DC,125
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC2G32DC,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC2G32DC,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC2G32DC,125
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - 74AHC2G32DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC2G32DC,125
Gates and Inverters 74AHC2G32DC,125
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC2G32DC,125 705-74AHC2G32DC,125 1007497-74AHC2G32DC,125 1727-74AHC2G32DC,125DKR-ND 74AHC2G32DC,125 74AHC2G32DC,125 74AHC2G32DC,125
Product Name Dual 2-input OR gate Dual SSOP Logic IC Logic - Logic - Gates and Inverters - 74AHC2G32DC,125 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR NOT; OR OR OR; OR Gate
Supply Voltage +7.0 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
IC Package Type Other; SOT765-1 SOT765-1 SOP; SSOP; Other; 8-VSSOP, US8 Other; "8-VFSOP (0.091"", 2.30mm Width)" SOP; Other; 8-VFSOP (0.091\", 2.30mm Width)
Logic Family AHC/VHC/H/U/V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHC32BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
TSSOP Logic IC - 705-74AHCT04PW-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT/VT
Inputs 1
View Details
4 suppliers
Gates and Inverters - 1727-3061-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 74AHCT2G32GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers