Micross Components, Inc. Logic - Logic - Gates and Inverters - 74AC00 74AC00

Description
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 857659-74AC00 Series: 74AC Features: IC 4 Channel Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001 Other Part Number: 74AC00-DIE, 74AC00-ND, FC74AC00, FC74AC00-ND
Request a Quote Datasheet
Description
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 857659-74AC00 Series: 74AC Features: IC 4 Channel Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001 Other Part Number: 74AC00-DIE, 74AC00-ND, FC74AC00, FC74AC00-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AC00 - 857659-74AC00 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC00
857659-74AC00
Logic - Logic - Gates and Inverters - 74AC00 857659-74AC00
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 857659-74AC00 Series: 74AC Features: IC 4 Channel Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001 Other Part Number: 74AC00-DIE, 74AC00-ND, FC74AC00, FC74AC00-ND

Manufacturer: MICROSS/On Semiconductor
Win Source Part Number: 857659-74AC00
Series: 74AC
Features: IC 4 Channel
Package: Tray
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8542.39.0001
Other Part Number: 74AC00-DIE, 74AC00-ND, FC74AC00, FC74AC00-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 857659-74AC00
Product Name Logic - Logic - Gates and Inverters - 74AC00
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 2139005P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
 - 5410/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details