Manufacturer: Texas Instruments
Win Source Part Number: 1255386-SN74LVC04ADG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Hex Inverter 6-Gate 3.3V CMOS TFSOP 125°C Product overview: SN74LVC04ADGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ADGVRG4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1255386-SN74LVC04ADGVRG4 | 705-SN74LVC04ADGVRG4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC04ADGVRG4 | 3.3V Logic IC |
| Gate Type | NOT | NOT; Buffer, Inverter |
| Supply Voltage | 3.6V | |
| Inputs | 1 |