Nexperia B.V. Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC04D,112

Description
Win Source Part Number: 1207130-74AHC04D,112 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tube Number of Circuits: 6 Standard Package: 57 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 935263040112,74AHC04 D,2156-74AHC04D,112, 74AHC04D-ND,2156-74A HC04D,112-NEX,NEXNEX 74AHC04D,112 Base Product Number: 74AHC04 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1207130-74AHC04D,112 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tube Number of Circuits: 6 Standard Package: 57 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 935263040112,74AHC04 D,2156-74AHC04D,112, 74AHC04D-ND,2156-74A HC04D,112-NEX,NEXNEX 74AHC04D,112 Base Product Number: 74AHC04 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1207130-74AHC04D,112 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1207130-74AHC04D,112
Integrated Circuits (ICs) - Logic - Gates and Inverters 1207130-74AHC04D,112
Win Source Part Number: 1207130-74AHC04D,112 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tube Number of Circuits: 6 Standard Package: 57 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 935263040112,74AHC04 D,2156-74AHC04D,112, 74AHC04D-ND,2156-74A HC04D,112-NEX,NEXNEX 74AHC04D,112 Base Product Number: 74AHC04 Product Status: Obsolete

Win Source Part Number: 1207130-74AHC04D,112
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Package: Tube
Number of Circuits: 6
Standard Package: 57
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 935263040112,74AHC04D,2156-74AHC04D,112,74AHC04D-ND,2156-74AHC04D,112-NEX,NEXNEX74AHC04D,112
Base Product Number: 74AHC04
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - 74AHC04D,112-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHC04D,112-ND
Gates and Inverters 74AHC04D,112-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 74AHC04D,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC04D,112
Gates and Inverters 74AHC04D,112
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1207130-74AHC04D,112 74AHC04D,112-ND 74AHC04D,112
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Inputs 1 1 1
Propagation Delay 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

64BIT Logic IC - 707-54LS224AJ/B - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 74AHCT86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details