Texas Instruments SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02ARGYR

Description
Quadruple 2-Input Positive-NOR Gate 14-VQFN -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gate 14-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC02A Quadruple 2-Input Positive-NOR Gate - SN74LVC02ARGYR - Texas Instruments
Dallas, TX, United States
SN74LVC02A Quadruple 2-Input Positive-NOR Gate
SN74LVC02ARGYR
SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02ARGYR
Quadruple 2-Input Positive-NOR Gate 14-VQFN -40 to 125

Quadruple 2-Input Positive-NOR Gate 14-VQFN -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC02ARGYR - 030262-SN74LVC02ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC02ARGYR
030262-SN74LVC02ARGYR
Logic - Logic - Gates and Inverters - SN74LVC02ARGYR 030262-SN74LVC02ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 030262-SN74LVC02ARGY R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-VQFN (3.5x3.5) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): 74LCX02FT(TB,AJ); 74LCX02FT(AJ); 74LCX02FT; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030262-SN74LVC02ARGYR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): 74LCX02FT(TB,AJ); 74LCX02FT(AJ); 74LCX02FT;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V 24mA VQFN Logic IC
705-SN74LVC02ARGYR
3.6V 24mA VQFN Logic IC 705-SN74LVC02ARGYR
4-Gate NOR IC, 1.65-3.6V, 4.2ns, 24mA, VQFN Product overview: SN74LVC02ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02ARGYR can be used for catalog matching and distributor lookup.

4-Gate NOR IC, 1.65-3.6V, 4.2ns, 24mA, VQFN Product overview: SN74LVC02ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC02ARGYR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PQCC14

NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Gates and Inverters - 296-13955-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13955-6-ND
Gates and Inverters 296-13955-6-ND
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13955-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13955-2-ND
Gates and Inverters 296-13955-2-ND
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13955-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13955-1-ND
Gates and Inverters 296-13955-1-ND
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - SN74LVC02ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC02ARGYR
Gates and Inverters SN74LVC02ARGYR
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC02ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC02ARGYR
Logic - Gates and Inverters SN74LVC02ARGYR
IC GATE NOR 4CH 2-INP 14VQFN

IC GATE NOR 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC02ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC02ARGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC02ARGYR
IC GATE NOR 4CH 2-INP 14VQFN

IC GATE NOR 4CH 2-INP 14VQFN

Supplier's Site
Gates and Inverters - SN74LVC02ARGYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC02ARGYR
Gates and Inverters SN74LVC02ARGYR
IC GATE NOR 4CH 2-INP 14VQFN

IC GATE NOR 4CH 2-INP 14VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC02ARGYR 030262-SN74LVC02ARGYR 705-SN74LVC02ARGYR SN74LVC02ARGYR 296-13955-6-ND SN74LVC02ARGYR SN74LVC02ARGYR SN74LVC02ARGYR SN74LVC02ARGYR
Product Name SN74LVC02A Quadruple 2-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74LVC02ARGYR 3.6V 24mA VQFN Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE OR; NOR NOR NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate
Supply Voltage 1.5V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 1.65V ~ 3.6V
Logic Family LVC CMOS CMOS
Propagation Delay 8.9 ns 4.2 ns 4.2 ns 4.2 ns 4.2 ns
Operating Current 0.0400 mA 24 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-86871012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers