Texas Instruments SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02ADBRG4

Description
Quadruple 2-Input Positive-NOR Gate 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gate 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC02A Quadruple 2-Input Positive-NOR Gate - SN74LVC02ADBRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC02A Quadruple 2-Input Positive-NOR Gate
SN74LVC02ADBRG4
SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02ADBRG4
Quadruple 2-Input Positive-NOR Gate 14-SSOP -40 to 125

Quadruple 2-Input Positive-NOR Gate 14-SSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC02ADBRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC02ADBRG4-ND
Gates and Inverters SN74LVC02ADBRG4-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC02ADBRG4 - 1255381-SN74LVC02ADBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC02ADBRG4
1255381-SN74LVC02ADBRG4
Logic - Logic - Gates and Inverters - SN74LVC02ADBRG4 1255381-SN74LVC02ADBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255381-SN74LVC02ADB RG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74LVC02 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 4.2ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255381-SN74LVC02ADBRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC02
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 4.2ns at 3.3V, 50pF

Buy Now
Singapore, Singapore
3.6V SSOP Logic IC
705-SN74LVC02ADBRG4
3.6V SSOP Logic IC 705-SN74LVC02ADBRG4
4CH 2-INP NOR GATE IC, CMOS, 3.6V, SSOP Product overview: SN74LVC02ADBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02ADBRG4 can be used for catalog matching and distributor lookup.

4CH 2-INP NOR GATE IC, CMOS, 3.6V, SSOP Product overview: SN74LVC02ADBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02ADBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC02ADBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC02ADBRG4
Logic - Gates and Inverters SN74LVC02ADBRG4
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC02ADBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC02ADBRG4
Gates and Inverters SN74LVC02ADBRG4
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC02ADBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC02ADBRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC02ADBRG4
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC02ADBRG4 SN74LVC02ADBRG4-ND 1255381-SN74LVC02ADBRG4 705-SN74LVC02ADBRG4 SN74LVC02ADBRG4 SN74LVC02ADBRG4 SN74LVC02ADBRG4
Product Name SN74LVC02A Quadruple 2-Input Positive-NOR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC02ADBRG4 3.6V SSOP Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE NOT; NOR NOR; NOR Gate NOR
Supply Voltage 1.5V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V 3.6V
Logic Family LVC
Propagation Delay 8.9 ns 4.2 ns 4.2 ns 4.2 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H50FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers