Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-TSSOP -40 to 125
Win Source Part Number: 1257697-SN74LVC00AQP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 2V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22324-1,V62/0465
Base Product Number: 74LVC00
Quad 2-Input NAND Gate, 4.3ns, 24mA, 3.6V, 125°C, TSSOP Product overview: SN74LVC00AQPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24mA, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 24mA, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00AQPWREP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
Logic Gates Mil Enhance Quad 2 Input Pos-NAND Gate
IC GATE NAND 4CH 2-INP 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC00AQPWREP | 1257697-SN74LVC00AQPWREP | 705-SN74LVC00AQPWREP | 296-22324-2-ND | SN74LVC00AQPWREP | SN74LVC00AQPWREP | SN74LVC00AQPWREP | SN74LVC00AQPWREP |
| Product Name | SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad 24mA 3.6V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 3.6V; 2.7,3.3 | 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | 2V (Low), 0.8V (High) | 3.6V; 2V ~ 3.6V | 3.6V | |
| Logic Family | LVC | |||||||
| Propagation Delay | 5.1 ns | 4.3 ns | 4.3 ns | 4.3 ns | ||||
| Operating Current | 0.0100 mA | 0.0100 mA | 24 mA |