Texas Instruments SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate SN74LVC00AQDREP

Description
Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate - SN74LVC00AQDREP - Texas Instruments
Dallas, TX, United States
SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate
SN74LVC00AQDREP
SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate SN74LVC00AQDREP
Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-SOIC -40 to 125

Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-22323-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22323-1-ND
Gates and Inverters 296-22323-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-22323-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22323-6-ND
Gates and Inverters 296-22323-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-22323-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22323-2-ND
Gates and Inverters 296-22323-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257696-SN74LVC00AQDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257696-SN74LVC00AQDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257696-SN74LVC00AQDREP
Win Source Part Number: 1257696-SN74LVC00AQD REP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 2V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22323-1R,296-223 23-2,296-22323-1,V62 /04652-01XE,296-2232 3-6,-V62/04652-01XE, -296-22323-1,2156-SN 74LVC00AQDREP,-V62/0 4652-01XER,-296-2232 3-1R,296-22323-2R,-S N74LVC00AQDREPR,TEXT ISSN74LVC00AQDREP,-2 96-22323-1,296-22323 -6R Base Product Number: 74LVC00

Win Source Part Number: 1257696-SN74LVC00AQDREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 2V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22323-1R,296-22323-2,296-22323-1,V62/04652-01XE,296-22323-6,-V62/04652-01XE,-296-22323-1,2156-SN74LVC00AQDREP,-V62/04652-01XER,-296-22323-1R,296-22323-2R,-SN74LVC00AQDREPR,TEXTISSN74LVC00AQDREP,-296-22323-1,296-22323-6R
Base Product Number: 74LVC00

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-SN74LVC00AQDREP
Quad 3.6V SOIC Logic IC 705-SN74LVC00AQDREP
Quad 2-Input NAND Gate, 4.3ns, 3.6V, SOIC, CMOS Logic IC Product overview: SN74LVC00AQDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00AQDREP can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, 4.3ns, 3.6V, SOIC, CMOS Logic IC Product overview: SN74LVC00AQDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00AQDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC00AQDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC00AQDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC00AQDREP
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC00AQDREP
Logic Gates SN74LVC00AQDREP
Logic Gates Mil Enhance Quad 2 Input Pos-NAND Gate

Logic Gates Mil Enhance Quad 2 Input Pos-NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC00AQDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC00AQDREP
Logic - Gates and Inverters SN74LVC00AQDREP
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LVC00AQDREP - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC00AQDREP
Gates and Inverters SN74LVC00AQDREP
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LVC00AQDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC00AQDREP
Gates and Inverters SN74LVC00AQDREP
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC00AQDREP 296-22323-1-ND 1257696-SN74LVC00AQDREP 705-SN74LVC00AQDREP SN74LVC00AQDREP SN74LVC00AQDREP SN74LVC00AQDREP SN74LVC00AQDREP SN74LVC00AQDREP
Product Name SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 3.6V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 3.6V; 2.7,3.3 2V ~ 3.6V 2V ~ 3.6V 3.6V 3.6V 2V (Low), 0.8V (High) 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Logic Family LVC
Propagation Delay 5.1 ns 4.3 ns 4.3 ns 4.3 ns 4.3 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS05FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers