Texas Instruments SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00APWR

Description
Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A Quadruple 2-Input Positive-NAND Gate - SN74LVC00APWR - Texas Instruments
Dallas, TX, United States
SN74LVC00A Quadruple 2-Input Positive-NAND Gate
SN74LVC00APWR
SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00APWR
Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-1216-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1216-6-ND
Gates and Inverters 296-1216-6-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1216-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1216-1-ND
Gates and Inverters 296-1216-1-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1216-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1216-2-ND
Gates and Inverters 296-1216-2-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC00APWR
3.6V TSSOP Logic IC 705-SN74LVC00APWR
4-Ch NAND Gate IC, 1.65-3.6V, 2-Input, 4.3ns, 14-TSSOP, SMT Product overview: SN74LVC00APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00APWR can be used for catalog matching and distributor lookup.

4-Ch NAND Gate IC, 1.65-3.6V, 2-Input, 4.3ns, 14-TSSOP, SMT Product overview: SN74LVC00APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC00APWR - 030260-SN74LVC00APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC00APWR
030260-SN74LVC00APWR
Logic - Logic - Gates and Inverters - SN74LVC00APWR 030260-SN74LVC00APWR
Manufacturer: Texas Instruments Win Source Part Number: 030260-SN74LVC00APWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030260-SN74LVC00APWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC00APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC00APWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC00APWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC00APWR
Logic ICs >> Gates SN74LVC00APWR
1uA 1.65V~3.6V 4 4.1ns@3.3V,50pF NAND Gates TSSOP-14 Gates ROHS

1uA 1.65V~3.6V 4 4.1ns@3.3V,50pF NAND Gates TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Ic, 74Lvc, Smd, 74Lvc00, Tssop14; Logic Family / Base Number Texas Instruments - 29AH7584 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Lvc, Smd, 74Lvc00, Tssop14; Logic Family / Base Number Texas Instruments
29AH7584
Ic, 74Lvc, Smd, 74Lvc00, Tssop14; Logic Family / Base Number Texas Instruments 29AH7584
IC, 74LVC, SMD, 74LVC00, TSSOP14; Logic Family / Base Number:74LVC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74LVC, SMD, 74LVC00, TSSOP14; Logic Family / Base Number:74LVC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC00APWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC00APWR
Gates and Inverters SN74LVC00APWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC00APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC00APWR
Logic - Gates and Inverters SN74LVC00APWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC00APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC00APWR
Gates and Inverters SN74LVC00APWR
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC00APWR 296-1216-6-ND 705-SN74LVC00APWR 030260-SN74LVC00APWR SN74LVC00APWR SN74LVC00APWR 29AH7584 SN74LVC00APWR SN74LVC00APWR SN74LVC00APWR
Product Name SN74LVC00A Quadruple 2-Input Positive-NAND Gate Gates and Inverters 3.6V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74LVC00APWR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Ic, 74Lvc, Smd, 74Lvc00, Tssop14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND NAND; NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 1.65 V ~ 3.6 V 3.6V 1.65V~3.6V 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Logic Family LVC
Propagation Delay 12.5 ns 4.1 ns 4.3 ns 4.1 ns 4.1 ns 4.1 ns
Operating Current 0.0400 mA 24 mA 24 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers