Texas Instruments SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate SN74LVC00AMPWREP

Description
Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate - SN74LVC00AMPWREP - Texas Instruments
Dallas, TX, United States
SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate
SN74LVC00AMPWREP
SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate SN74LVC00AMPWREP
Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-TSSOP -55 to 125

Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-TSSOP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-22322-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22322-6-ND
Gates and Inverters 296-22322-6-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-22322-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22322-1-ND
Gates and Inverters 296-22322-1-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-22322-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22322-2-ND
Gates and Inverters 296-22322-2-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - SN74LVC00AMPWREP - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-SN74LVC00AMPWREP
Quad 3.6V TSSOP Logic IC 705-SN74LVC00AMPWREP
Quad 2-Input NAND Gate IC, 3.6V, 4.3ns, TSSOP, CMOS Product overview: SN74LVC00AMPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00AMPWREP can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 3.6V, 4.3ns, TSSOP, CMOS Product overview: SN74LVC00AMPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00AMPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC00AMPWREP - 1255372-SN74LVC00AMPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC00AMPWREP
1255372-SN74LVC00AMPWREP
Logic - Logic - Gates and Inverters - SN74LVC00AMPWREP 1255372-SN74LVC00AMPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1255372-SN74LVC00AMP WREP Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LVC00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LCX00TTR; 74LCX00T; 74LCX00YTTR; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255372-SN74LVC00AMPWREP
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LVC00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LCX00TTR; 74LCX00T; 74LCX00YTTR;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC00AMPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC00AMPWREP
Logic - Gates and Inverters SN74LVC00AMPWREP
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC00AMPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC00AMPWREP
Gates and Inverters SN74LVC00AMPWREP
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC00AMPWREP
Logic Gates SN74LVC00AMPWREP
Logic Gates Mil Enhance Quad 2 Input Pos-NAND Gate

Logic Gates Mil Enhance Quad 2 Input Pos-NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC00AMPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC00AMPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC00AMPWREP
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC00AMPWREP 296-22322-6-ND SN74LVC00AMPWREP 705-SN74LVC00AMPWREP 1255372-SN74LVC00AMPWREP SN74LVC00AMPWREP SN74LVC00AMPWREP SN74LVC00AMPWREP SN74LVC00AMPWREP
Product Name SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate Gates and Inverters Quad 3.6V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74LVC00AMPWREP Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 3.6V; 2.7,3.3 2V ~ 3.6V 3.6V 2 V ~ 3.6 V 2V (Low), 0.8V (High) 3.6V; 2V ~ 3.6V 3.6V
Logic Family LVC CMOS
Propagation Delay 5.1 ns 4.3 ns 4.3 ns 4.3 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS05FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers