Texas Instruments SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00ADT

Description
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A Quadruple 2-Input Positive-NAND Gate - SN74LVC00ADT - Texas Instruments
Dallas, TX, United States
SN74LVC00A Quadruple 2-Input Positive-NAND Gate
SN74LVC00ADT
SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00ADT
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-28608-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28608-1-ND
Gates and Inverters 296-28608-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28608-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28608-2-ND
Gates and Inverters 296-28608-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28608-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28608-6-ND
Gates and Inverters 296-28608-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257698-SN74LVC00ADT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257698-SN74LVC00ADT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257698-SN74LVC00ADT
Win Source Part Number: 1257698-SN74LVC00ADT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-28608-2,296-2860 8-1,-SN74LVC00ADTR,- 296-28608-1,SN74LVC0 0ADTE4,SN74LVC00ADTG 4,-SN74LVC00ADTE4,SN 74LVC00ADTE4,-SN74LV C00ADTG4,-SN74LVC00A DTE4R,SN74LVC00ADTG4 ,2156-SN74LVC00ADT,S N74LVC00ADT,-SN74LVC 00ADTG4R,296-28608-6 ,TEXTISSN74LVC00ADT Base Product Number: 74LVC00

Win Source Part Number: 1257698-SN74LVC00ADT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-28608-2,296-28608-1,-SN74LVC00ADTR,-296-28608-1,SN74LVC00ADTE4,SN74LVC00ADTG4,-SN74LVC00ADTE4,SN74LVC00ADTE4,-SN74LVC00ADTG4,-SN74LVC00ADTE4R,SN74LVC00ADTG4,2156-SN74LVC00ADT,SN74LVC00ADT,-SN74LVC00ADTG4R,296-28608-6,TEXTISSN74LVC00ADT
Base Product Number: 74LVC00

Buy Now Datasheet
Singapore, Singapore
3.6V 24mA SOIC Logic IC
705-SN74LVC00ADT
3.6V 24mA SOIC Logic IC 705-SN74LVC00ADT
4-ch 2-input NAND Gate IC, 1.65-3.6V, 24mA, SOIC, 4.1ns Product overview: SN74LVC00ADT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ADT can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 1.65-3.6V, 24mA, SOIC, 4.1ns Product overview: SN74LVC00ADT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ADT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC00ADT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LVC00ADT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC00ADT
Gates and Inverters SN74LVC00ADT
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC00ADT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC00ADT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC00ADT
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC00ADT
Logic Gates SN74LVC00ADT
Logic Gates Low-Pwr Sngl 2-Input Positive-NAND Gate

Logic Gates Low-Pwr Sngl 2-Input Positive-NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC00ADT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC00ADT
Logic - Gates and Inverters SN74LVC00ADT
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC00ADT 296-28608-1-ND 1257698-SN74LVC00ADT 705-SN74LVC00ADT SN74LVC00ADT SN74LVC00ADT SN74LVC00ADT SN74LVC00ADT SN74LVC00ADT
Product Name SN74LVC00A Quadruple 2-Input Positive-NAND Gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V 24mA SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 12.5 ns 4.1 ns 4.1 ns 4.1 ns
Operating Current 0.0400 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Gates and Inverters - 54S133FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 13
View Details
2 suppliers