Texas Instruments SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00ADRE4

Description
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A Quadruple 2-Input Positive-NAND Gate - SN74LVC00ADRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC00A Quadruple 2-Input Positive-NAND Gate
SN74LVC00ADRE4
SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00ADRE4
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC00ADRE4
3.6V SOIC Logic IC 705-SN74LVC00ADRE4
4CH 2-INP NAND GATE IC, 1.65-3.6V, 4.1ns, SOIC Product overview: SN74LVC00ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ADRE4 can be used for catalog matching and distributor lookup.

4CH 2-INP NAND GATE IC, 1.65-3.6V, 4.1ns, SOIC Product overview: SN74LVC00ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ADRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257609-SN74LVC00ADRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257609-SN74LVC00ADRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257609-SN74LVC00ADRE4
Win Source Part Number: 1257609-SN74LVC00ADR E4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC00 Product Status: Obsolete

Win Source Part Number: 1257609-SN74LVC00ADRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC00
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - SN74LVC00ADRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC00ADRE4-ND
Gates and Inverters SN74LVC00ADRE4-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LVC00ADRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC00ADRE4
Gates and Inverters SN74LVC00ADRE4
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC00ADRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC00ADRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC00ADRE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LVC00ADRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC00ADRE4
Logic - Gates and Inverters SN74LVC00ADRE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC00ADRE4 705-SN74LVC00ADRE4 1257609-SN74LVC00ADRE4 SN74LVC00ADRE4-ND SN74LVC00ADRE4 SN74LVC00ADRE4 SN74LVC00ADRE4
Product Name SN74LVC00A Quadruple 2-Input Positive-NAND Gate 3.6V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 12.5 ns 4.1 ns 4.1 ns 4.1 ns
Operating Current 0.0400 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Logic IC - 705-5430DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
 - 54ALS11AJ/883 - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers