Quadruple 2-Input Positive-NAND Gate 14-SSOP -40 to 125
Win Source Part Number: 1257608-SN74LVC00ADB
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC00
Product Status: Obsolete
NAND Gate IC 4 Channel 14-SSOP
Quad 2-Input NAND Gate, 1.65-3.6V, 4.1ns, 125°C, SSOP Product overview: SN74LVC00ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ADBRE4 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SSOP
IC GATE NAND 4CH 2-INP 14SSOP
IC GATE NAND 4CH 2-INP 14SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC00ADBRE4 | 1257608-SN74LVC00ADBRE4 | SN74LVC00ADBRE4-ND | 705-SN74LVC00ADBRE4 | SN74LVC00ADBRE4 | SN74LVC00ADBRE4 | SN74LVC00ADBRE4 |
| Product Name | SN74LVC00A Quadruple 2-Input Positive-NAND Gate | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Quad 3.6V SSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) |
| Logic Family | LVC | ||||||
| Propagation Delay | 12.5 ns | 4.1 ns | 4.1 ns | 4.1 ns | |||
| Operating Current | 0.0400 mA | 24 mA | 1.00E-3 mA |