Texas Instruments High-Performance Analog Latches SN74LV8T573MPWREP

Description
IC D-TYPE TRANSP 8:8 20-TSSOP
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74LV8T573MPWREPTR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-TSSOP

IC D-TYPE TRANSP 8:8 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Latches
Product Number 296-SN74LV8T573MPWREPTR-ND
Product Name Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.8V ~ 5.5V
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HC259BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT763-1 SOT763-1
View Details
7 suppliers
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
Quad Bistable Latch - 5477/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details