Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches QS74FCT2373CTP

Description
IC ADDRESS DRIVER 5V TELECOM
Description
IC ADDRESS DRIVER 5V TELECOM

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - QS74FCT2373CTP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
QS74FCT2373CTP
Integrated Circuits (ICs) - Logic - Latches QS74FCT2373CTP
IC ADDRESS DRIVER 5V TELECOM

IC ADDRESS DRIVER 5V TELECOM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number QS74FCT2373CTP
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-3413-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Latches - 74ABT16373CSSC - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
NON-INVERTING OCTAL LATCH - 54FCT373CTLB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details
3 suppliers