Texas Instruments SN74LV86A Quadruple 2-Input Exclusive-OR Gates SN74LV86ADRG4

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV86A Quadruple 2-Input Exclusive-OR Gates - SN74LV86ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LV86A Quadruple 2-Input Exclusive-OR Gates
SN74LV86ADRG4
SN74LV86A Quadruple 2-Input Exclusive-OR Gates SN74LV86ADRG4
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74LV86ADRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV86ADRG4-ND
Gates and Inverters SN74LV86ADRG4-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74LV86ADRG4
5.5V SOIC Logic IC 705-SN74LV86ADRG4
XOR Gate IC, 4CH, 2-INP, 8.8ns, 5.5V, SOIC, CMOS Product overview: SN74LV86ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV86ADRG4 can be used for catalog matching and distributor lookup.

XOR Gate IC, 4CH, 2-INP, 8.8ns, 5.5V, SOIC, CMOS Product overview: SN74LV86ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV86ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV86ADRG4 - 211948-SN74LV86ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV86ADRG4
211948-SN74LV86ADRG4
Logic - Logic - Gates and Inverters - SN74LV86ADRG4 211948-SN74LV86ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 211948-SN74LV86ADRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 211948-SN74LV86ADRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV86ADRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV86ADRG4
Logic - Gates and Inverters SN74LV86ADRG4
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LV86ADRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV86ADRG4
Gates and Inverters SN74LV86ADRG4
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV86ADRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV86ADRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV86ADRG4
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV86ADRG4 SN74LV86ADRG4-ND 705-SN74LV86ADRG4 211948-SN74LV86ADRG4 SN74LV86ADRG4 SN74LV86ADRG4 SN74LV86ADRG4
Product Name SN74LV86A Quadruple 2-Input Exclusive-OR Gates Gates and Inverters 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LV86ADRG4 Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A
Propagation Delay 21 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers