Dual Positive-Edge-Trigge
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1255353-SN74LV74ARGY
Series: 74LV
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-VFQFN Exposed Pad
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Current - Quiescent: 20μA
Input Capacitance: 2pF
Family Name: SN74LV74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 140MHz
Alternative Parts (Cross-Reference): 74LVX74TTR; 74LVX74T; SN74LV74ADGVR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC FF D-TYPE DUAL 1BIT 14VQFN
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
IC FF D-TYPE DUAL 1BIT 14VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV74ARGYR | 296-13953-2-ND | 1255353-SN74LV74ARGYR | SN74LV74ARGYR | SN74LV74ARGYR | SN74LV74ARGYR |
| Product Name | SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops | Flip Flops | Logic - Logic - Flip Flops - SN74LV74ARGYR | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | ||
| Propagation Delay | 17 ns | 9.3 ns | 9.3 ns | |||
| fMAX | 70 MHz | 140 MHz | 140 MHz |