Texas Instruments SN74LV74A-Q1 Automotive Catalog Dual Positive-Edge-Triggered D-Type Flip-Flop SN74LV74AQDRG4Q1

Description
Automotive Catalog Dual Positive-Edge-Trigge red D-Type Flip-Flop 14-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog Dual Positive-Edge-Trigge red D-Type Flip-Flop 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV74A-Q1 is an automotive-grade dual positive-edge-triggered D-type flip-flop designed for operation from 2 V to 5.5 V. It is available in a 14-pin SOIC package measuring 8.65 mm by 6 mm, with an operating temperature range of -40°C to 125°C. The device supports mixed-mode voltage operation on all ports and exhibits typical output ground bounce less than 0.8 V at 3.3 V supply, and output VOH undershoot greater than 2.3 V at 3.3 V supply. It meets JESD17 latch-up performance requirements exceeding 250 mA.

Datasheet Summary
Powered by GS/AI

The SN74LV74A-Q1 is an automotive-grade dual positive-edge-triggered D-type flip-flop designed for operation from 2 V to 5.5 V. It is available in a 14-pin SOIC package measuring 8.65 mm by 6 mm, with an operating temperature range of -40°C to 125°C. The device supports mixed-mode voltage operation on all ports and exhibits typical output ground bounce less than 0.8 V at 3.3 V supply, and output VOH undershoot greater than 2.3 V at 3.3 V supply. It meets JESD17 latch-up performance requirements exceeding 250 mA.

Suppliers

Company
Product
Description
Supplier Links
SN74LV74A-Q1 Automotive Catalog Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74LV74AQDRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74LV74A-Q1 Automotive Catalog Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74LV74AQDRG4Q1
SN74LV74A-Q1 Automotive Catalog Dual Positive-Edge-Triggered D-Type Flip-Flop SN74LV74AQDRG4Q1
Automotive Catalog Dual Positive-Edge-Trigge red D-Type Flip-Flop 14-SOIC -40 to 125

Automotive Catalog Dual Positive-Edge-Triggered D-Type Flip-Flop 14-SOIC -40 to 125

Buy Now Datasheet
 - SN74LV74AQDRG4Q1 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 296-24835-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-24835-2-ND
Flip Flops 296-24835-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258320-SN74LV74AQDRG4Q1
Integrated Circuits (ICs) - Logic - Flip Flops 1258320-SN74LV74AQDRG4Q1
Win Source Part Number: 1258320-SN74LV74AQDR G4Q1 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: Automotive, AEC-Q100, 74LV Type: D-Type Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 12mA, 12mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 140 MHz ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-24835-1,-SN74LV7 4AQDRG4Q1R,296-24835 -2,-296-24835-1,SN74 LV74AQDRG4Q1,296-248 35-6,2156-SN74LV74AQ DRG4Q1,TEXTISSN74LV7 4AQDRG4Q1,-296-24835 -1 Base Product Number: 74LV74

Win Source Part Number: 1258320-SN74LV74AQDRG4Q1
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: Automotive, AEC-Q100, 74LV
Type: D-Type
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 12mA, 12mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 140 MHz
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-24835-1,-SN74LV74AQDRG4Q1R,296-24835-2,-296-24835-1,SN74LV74AQDRG4Q1,296-24835-6,2156-SN74LV74AQDRG4Q1,TEXTISSN74LV74AQDRG4Q1,-296-24835-1
Base Product Number: 74LV74

Buy Now Datasheet
Flip Flops - SN74LV74AQDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74LV74AQDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV74AQDRG4Q1
Logic - Flip Flops SN74LV74AQDRG4Q1
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LV74AQDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV74AQDRG4Q1
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV74AQDRG4Q1
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LV74AQDRG4Q1 SN74LV74AQDRG4Q1 296-24835-2-ND 1258320-SN74LV74AQDRG4Q1 SN74LV74AQDRG4Q1 SN74LV74AQDRG4Q1 SN74LV74AQDRG4Q1
Product Name SN74LV74A-Q1 Automotive Catalog Dual Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 20 ns 9.3 ns 9.3 ns
fMAX 70 MHz 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset - 5962-8685301CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 44 ns
fMAX 25 MHz
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
7 suppliers
SN54LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9564701QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details